Vishay Intertechnology, Inc. RES 68K OHM 1/2W 0.1% AXIAL CMF5568K000BHEB

Description
RES 68Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/2W 0.1% AXIAL - CMF5568K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 0.1% AXIAL
CMF5568K000BHEB
RES 68K OHM 1/2W 0.1% AXIAL CMF5568K000BHEB
RES 68Kohm 1/2W 0.1% AXIAL

RES 68Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K000BHEB-ND
Through Hole Resistors CMF5568K000BHEB-ND
68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68K .1% T-2 Eb E3 Vishay - 69P0575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68K .1% T-2 Eb E3 Vishay
69P0575
Cmf-55 68K .1% T-2 Eb E3 Vishay 69P0575
CMF-55 68K .1% T-2 EB e3

CMF-55 68K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K000BHEB CMF5568K000BHEB-ND 69P0575
Product Name RES 68K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 68K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers