Vishay Intertechnology, Inc. RES 689K OHM 1/2W 0.1% AXIAL CMF55689K00BEEK

Description
RES 689Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 689Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 689K OHM 1/2W 0.1% AXIAL - CMF55689K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 689K OHM 1/2W 0.1% AXIAL
CMF55689K00BEEK
RES 689K OHM 1/2W 0.1% AXIAL CMF55689K00BEEK
RES 689Kohm 1/2W 0.1% AXIAL

RES 689Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55689K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55689K00BEEK-ND
Through Hole Resistors CMF55689K00BEEK-ND
689 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

689 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 689K .1% T-9 Ek E3 Vishay - 69P0681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 689K .1% T-9 Ek E3 Vishay
69P0681
Cmf-55 689K .1% T-9 Ek E3 Vishay 69P0681
CMF-55 689K .1% T-9 EK e3

CMF-55 689K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55689K00BEEK CMF55689K00BEEK-ND 69P0681
Product Name RES 689K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 689K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 689000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details