Vishay Intertechnology, Inc. RES 681 OHM 1/2W 1% AXIAL CMF55681R00FKRE

Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/2W 1% AXIAL - CMF55681R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W 1% AXIAL
CMF55681R00FKRE
RES 681 OHM 1/2W 1% AXIAL CMF55681R00FKRE
RES 681ohm 1/2W 1% AXIAL

RES 681ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55681R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681R00FKRE-ND
Through Hole Resistors CMF55681R00FKRE-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7513
Resistor,metal Film,681Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7513
Resistor,Metal Film,681Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,681Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681R00FKRE CMF55681R00FKRE-ND 41C7513
Product Name RES 681 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,681Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details