VISHAY PRECISION GROUP
CMF55681R00FKR870 -- CMF-55-70 681 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55-70 681 1% T-1 Re8 Vishay
CMF55681R00FKR870
Description
CMF-55-70 681 1% T-1 RE8
Description
CMF-55-70 681 1% T-1 RE8
Suppliers
Cmf-55-70 681 1% T-1 Re8 Vishay
69P0677
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
69P0677 |
|
Product Name
|
Cmf-55-70 681 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details