Vishay Intertechnology, Inc. Through Hole Resistors CMF55681R00FKR670

Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55681R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681R00FKR670-ND
Through Hole Resistors CMF55681R00FKR670-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681 OHM 1/2W 1% AXIAL - CMF55681R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W 1% AXIAL
CMF55681R00FKR670
RES 681 OHM 1/2W 1% AXIAL CMF55681R00FKR670
RES 681ohm 1/2W 1% AXIAL

RES 681ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 681 1% T-1 Re6 Vishay - 69P0673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 681 1% T-1 Re6 Vishay
69P0673
Cmf-55-70 681 1% T-1 Re6 Vishay 69P0673
CMF-55-70 681 1% T-1 RE6

CMF-55-70 681 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681R00FKR670-ND CMF55681R00FKR670 69P0673
Product Name Through Hole Resistors RES 681 OHM 1/2W 1% AXIAL Cmf-55-70 681 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details