Vishay Precision Group RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681 ohm, THROUGH HOLE MOUNT CMF55681R00FKEK39

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681 ohm, THROUGH HOLE MOUNT - CMF55681R00FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681 ohm, THROUGH HOLE MOUNT
CMF55681R00FKEK39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681 ohm, THROUGH HOLE MOUNT CMF55681R00FKEK39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681ohm, THROUGH HOLE MOUNT

Supplier's Site
Cmf-55-39 681 1% T-1 Ek E3 Vishay - 69P0671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 681 1% T-1 Ek E3 Vishay
69P0671
Cmf-55-39 681 1% T-1 Ek E3 Vishay 69P0671
CMF-55-39 681 1% T-1 EK e3

CMF-55-39 681 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55681R00FKEK39 69P0671
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 681 ohm, THROUGH HOLE MOUNT Cmf-55-39 681 1% T-1 Ek E3 Vishay
Mounting / Packaging ThroughHole
Resistance Range 681 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers