Vishay Intertechnology, Inc. RES 681 OHM 1/2W 1% AXIAL CMF55681R00FKBF39

Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/2W 1% AXIAL - CMF55681R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/2W 1% AXIAL
CMF55681R00FKBF39
RES 681 OHM 1/2W 1% AXIAL CMF55681R00FKBF39
RES 681ohm 1/2W 1% AXIAL

RES 681ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55681R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681R00FKBF39-ND
Through Hole Resistors CMF55681R00FKBF39-ND
681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 681 1% T-1 B14 Vishay - 69P0668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 681 1% T-1 B14 Vishay
69P0668
Cmf-55-39 681 1% T-1 B14 Vishay 69P0668
CMF-55-39 681 1% T-1 B14

CMF-55-39 681 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681R00FKBF39 CMF55681R00FKBF39-ND 69P0668
Product Name RES 681 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 681 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details