Vishay Intertechnology, Inc. Metal Film Resistors - CMF55681R00BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 681ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 681ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55681R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55681R00BHEB
Metal Film Resistors - CMF55681R00BHEB
Metal Film Resistors - Through Hole 1/4watt 681ohms .1%

Metal Film Resistors - Through Hole 1/4watt 681ohms .1%

Supplier's Site
Through Hole Resistors - 541-CMF55681R00BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55681R00BHEBTR-ND
Through Hole Resistors 541-CMF55681R00BHEBTR-ND
681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55681R00BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55681R00BHEBCT-ND
Through Hole Resistors 541-CMF55681R00BHEBCT-ND
681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 681 .1% T-2 Eb E3 Vishay - 69P0662 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 681 .1% T-2 Eb E3 Vishay
69P0662
Cmf-55 681 .1% T-2 Eb E3 Vishay 69P0662
CMF-55 681 .1% T-2 EB e3

CMF-55 681 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681R00BHEB 541-CMF55681R00BHEBTR-ND 69P0662
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 681 .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details