Vishay Intertechnology, Inc. Metal Film Resistors - CMF55681K00FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55681K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55681K00FKRE
Metal Film Resistors - CMF55681K00FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55681K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681K00FKRE-ND
Through Hole Resistors CMF55681K00FKRE-ND
681 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7509
Resistor,metal Film,681Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7509
Resistor,Metal Film,681KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,681KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681K00FKRE CMF55681K00FKRE-ND 41C7509
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,681Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details