Vishay Intertechnology, Inc. RES 681K OHM 1/2W .1% AXIAL CMF55681K00BERE70

Description
RES 681Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/2W .1% AXIAL - CMF55681K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/2W .1% AXIAL
CMF55681K00BERE70
RES 681K OHM 1/2W .1% AXIAL CMF55681K00BERE70
RES 681Kohm 1/2W .1% AXIAL

RES 681Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55681K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681K00BERE70-ND
Through Hole Resistors CMF55681K00BERE70-ND
681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 681 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 681 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7489
Cmf55, 681 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7489
CMF55, 681 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 681 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681K00BERE70 CMF55681K00BERE70-ND 41C7489
Product Name RES 681K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 681 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details