Vishay Intertechnology, Inc. Through Hole Resistors CMF55681K00BEBF

Description
681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55681K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55681K00BEBF-ND
Through Hole Resistors CMF55681K00BEBF-ND
681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55681K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55681K00BEBF
Metal Film Resistors - CMF55681K00BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7488
Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7488
Resistor,Metal Film,681KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,681KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55681K00BEBF-ND CMF55681K00BEBF 41C7488
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,681Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details