Vishay Intertechnology, Inc. RES 680 OHM 1/2W 1% AXIAL CMF55680R00FHR6

Description
RES 680ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/2W 1% AXIAL - CMF55680R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 1% AXIAL
CMF55680R00FHR6
RES 680 OHM 1/2W 1% AXIAL CMF55680R00FHR6
RES 680ohm 1/2W 1% AXIAL

RES 680ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680R00FHR6-ND
Through Hole Resistors CMF55680R00FHR6-ND
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 680 Ohm, +/1 Percent, 50 Ppm Vishay - 41C7481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 680 Ohm, +/1 Percent, 50 Ppm Vishay
41C7481
Cmf55, 680 Ohm, +/1 Percent, 50 Ppm Vishay 41C7481
CMF55, 680 Ohm, +/- 1 Percent, 50 ppm

CMF55, 680 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680R00FHR6 CMF55680R00FHR6-ND 41C7481
Product Name RES 680 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 680 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details