Vishay Intertechnology, Inc. RES 680 OHM 1/2W 1% AXIAL CMF55680R00FHEK

Description
RES 680ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/2W 1% AXIAL - CMF55680R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 1% AXIAL
CMF55680R00FHEK
RES 680 OHM 1/2W 1% AXIAL CMF55680R00FHEK
RES 680ohm 1/2W 1% AXIAL

RES 680ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680R00FHEK-ND
Through Hole Resistors CMF55680R00FHEK-ND
680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 680 1% T-2 Ek E3 Vishay - 69P0637 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 680 1% T-2 Ek E3 Vishay
69P0637
Cmf-55 680 1% T-2 Ek E3 Vishay 69P0637
CMF-55 680 1% T-2 EK e3

CMF-55 680 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680R00FHEK CMF55680R00FHEK-ND 69P0637
Product Name RES 680 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 680 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details