Vishay Intertechnology, Inc. Through Hole Resistors CMF55680R00BEBF

Description
680 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55680R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680R00BEBF-ND
Through Hole Resistors CMF55680R00BEBF-ND
680 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1/2W 0.1% AXIAL - CMF55680R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 0.1% AXIAL
CMF55680R00BEBF
RES 680 OHM 1/2W 0.1% AXIAL CMF55680R00BEBF
RES 680ohm 1/2W 0.1% AXIAL

RES 680ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 680 .1% T-9 B14 Vishay - 69P0635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 680 .1% T-9 B14 Vishay
69P0635
Cmf-55 680 .1% T-9 B14 Vishay 69P0635
CMF-55 680 .1% T-9 B14

CMF-55 680 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680R00BEBF-ND CMF55680R00BEBF 69P0635
Product Name Through Hole Resistors RES 680 OHM 1/2W 0.1% AXIAL Cmf-55 680 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details