Vishay Intertechnology, Inc. RES 680K OHM 1/2W 1% AXIAL CMF55680K00FHBF

Description
RES 680Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 1% AXIAL - CMF55680K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 1% AXIAL
CMF55680K00FHBF
RES 680K OHM 1/2W 1% AXIAL CMF55680K00FHBF
RES 680Kohm 1/2W 1% AXIAL

RES 680Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680K00FHBF-ND
Through Hole Resistors CMF55680K00FHBF-ND
680 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 680K 1% T-2 B14 Vishay - 69P0633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 680K 1% T-2 B14 Vishay
69P0633
Cmf-55 680K 1% T-2 B14 Vishay 69P0633
CMF-55 680K 1% T-2 B14

CMF-55 680K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680K00FHBF CMF55680K00FHBF-ND 69P0633
Product Name RES 680K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 680K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers