Vishay Intertechnology, Inc. RES 680K OHM 1/2W 1% AXIAL CMF55680K00FEEB

Description
RES 680Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 1% AXIAL - CMF55680K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 1% AXIAL
CMF55680K00FEEB
RES 680K OHM 1/2W 1% AXIAL CMF55680K00FEEB
RES 680Kohm 1/2W 1% AXIAL

RES 680Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680K00FEEB-ND
Through Hole Resistors CMF55680K00FEEB-ND
680 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55680K00FEEB CMF55680K00FEEB-ND
Product Name RES 680K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers