Vishay Intertechnology, Inc. RES 680K OHM 1/2W 0.1% AXIAL CMF55680K00BER6

Description
RES 680Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 0.1% AXIAL - CMF55680K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 0.1% AXIAL
CMF55680K00BER6
RES 680K OHM 1/2W 0.1% AXIAL CMF55680K00BER6
RES 680Kohm 1/2W 0.1% AXIAL

RES 680Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680K00BER6-ND
Through Hole Resistors CMF55680K00BER6-ND
680 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 680 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7471 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 680 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7471
Cmf55, 680 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7471
CMF55, 680 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 680 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680K00BER6 CMF55680K00BER6-ND 41C7471
Product Name RES 680K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 680 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers