Vishay Intertechnology, Inc. RES 680K OHM 1/2W 0.1% AXIAL CMF55680K00BEEB

Description
RES 680Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 0.1% AXIAL - CMF55680K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 0.1% AXIAL
CMF55680K00BEEB
RES 680K OHM 1/2W 0.1% AXIAL CMF55680K00BEEB
RES 680Kohm 1/2W 0.1% AXIAL

RES 680Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55680K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55680K00BEEB-ND
Through Hole Resistors CMF55680K00BEEB-ND
680 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 680K .1% T-9 Eb E3 Vishay - 69P0631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 680K .1% T-9 Eb E3 Vishay
69P0631
Cmf-55 680K .1% T-9 Eb E3 Vishay 69P0631
CMF-55 680K .1% T-9 EB e3

CMF-55 680K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55680K00BEEB CMF55680K00BEEB-ND 69P0631
Product Name RES 680K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 680K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details