Vishay Intertechnology, Inc. Through Hole Resistors CMF5567R500FKEK

Description
67.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
67.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5567R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5567R500FKEK-ND
Through Hole Resistors CMF5567R500FKEK-ND
67.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

67.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 67.5 OHM 1/2W 1% AXIAL - CMF5567R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.5 OHM 1/2W 1% AXIAL
CMF5567R500FKEK
RES 67.5 OHM 1/2W 1% AXIAL CMF5567R500FKEK
RES 67.5ohm 1/2W 1% AXIAL

RES 67.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 67.5 1% T-1 Ek E3 Vishay - 48P7082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 67.5 1% T-1 Ek E3 Vishay
48P7082
Cmf-55 67.5 1% T-1 Ek E3 Vishay 48P7082
CMF-55 67.5 1% T-1 EK e3

CMF-55 67.5 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5567R500FKEK-ND CMF5567R500FKEK 48P7082
Product Name Through Hole Resistors RES 67.5 OHM 1/2W 1% AXIAL Cmf-55 67.5 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 67.5 ohms 67.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details