Vishay Intertechnology, Inc. RES 67.3 OHM 1/2W 1% AXIAL CMF5567R300FHBF

Description
RES 67.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 67.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3 OHM 1/2W 1% AXIAL - CMF5567R300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3 OHM 1/2W 1% AXIAL
CMF5567R300FHBF
RES 67.3 OHM 1/2W 1% AXIAL CMF5567R300FHBF
RES 67.3ohm 1/2W 1% AXIAL

RES 67.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5567R300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5567R300FHBF-ND
Through Hole Resistors CMF5567R300FHBF-ND
67.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

67.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 67.3 1% T-2 B14 Vishay - 69P0568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 67.3 1% T-2 B14 Vishay
69P0568
Cmf-55 67.3 1% T-2 B14 Vishay 69P0568
CMF-55 67.3 1% T-2 B14

CMF-55 67.3 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5567R300FHBF CMF5567R300FHBF-ND 69P0568
Product Name RES 67.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 67.3 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.3 ohms 67.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details