Vishay Intertechnology, Inc. RES 67.3 OHM 1/2W 0.1% AXIAL CMF5567R300BEEB

Description
RES 67.3ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 67.3ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3 OHM 1/2W 0.1% AXIAL - CMF5567R300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3 OHM 1/2W 0.1% AXIAL
CMF5567R300BEEB
RES 67.3 OHM 1/2W 0.1% AXIAL CMF5567R300BEEB
RES 67.3ohm 1/2W 0.1% AXIAL

RES 67.3ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF67.3HBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF67.3HBTR-ND
Through Hole Resistors CMF67.3HBTR-ND
67.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

67.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 67.3 .1% T-9 Eb E3 Vishay - 69P0567 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 67.3 .1% T-9 Eb E3 Vishay
69P0567
Cmf-55 67.3 .1% T-9 Eb E3 Vishay 69P0567
CMF-55 67.3 .1% T-9 EB e3

CMF-55 67.3 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5567R300BEEB CMF67.3HBTR-ND 69P0567
Product Name RES 67.3 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 67.3 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.3 ohms 67.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers