Vishay Intertechnology, Inc. Through Hole Resistors CMF55677R40BEBF

Description
677.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
677.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55677R40BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55677R40BEBF-ND
Through Hole Resistors CMF55677R40BEBF-ND
677.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

677.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 677.4 OHM 1/2W 0.1% AXIAL - CMF55677R40BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 677.4 OHM 1/2W 0.1% AXIAL
CMF55677R40BEBF
RES 677.4 OHM 1/2W 0.1% AXIAL CMF55677R40BEBF
RES 677.4ohm 1/2W 0.1% AXIAL

RES 677.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 677.4 .1% T-9 B14 Vishay - 69P0571 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 677.4 .1% T-9 B14 Vishay
69P0571
Cmf-55 677.4 .1% T-9 B14 Vishay 69P0571
CMF-55 677.4 .1% T-9 B14

CMF-55 677.4 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55677R40BEBF-ND CMF55677R40BEBF 69P0571
Product Name Through Hole Resistors RES 677.4 OHM 1/2W 0.1% AXIAL Cmf-55 677.4 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 677 ohms 677 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details