Vishay Intertechnology, Inc. Through Hole Resistors CMF5566R500FKRE

Description
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5566R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500FKRE-ND
Through Hole Resistors CMF5566R500FKRE-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5 OHM 1/2W 1% AXIAL - CMF5566R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W 1% AXIAL
CMF5566R500FKRE
RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKRE
RES 66.5ohm 1/2W 1% AXIAL

RES 66.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 66.5 1% T-1 R36 Vishay - 69P0528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5 1% T-1 R36 Vishay
69P0528
Cmf-55 66.5 1% T-1 R36 Vishay 69P0528
CMF-55 66.5 1% T-1 R36

CMF-55 66.5 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500FKRE-ND CMF5566R500FKRE 69P0528
Product Name Through Hole Resistors RES 66.5 OHM 1/2W 1% AXIAL Cmf-55 66.5 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details