Vishay Intertechnology, Inc. RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKR6

Description
RES 66.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/2W 1% AXIAL - CMF5566R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W 1% AXIAL
CMF5566R500FKR6
RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKR6
RES 66.5ohm 1/2W 1% AXIAL

RES 66.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500FKR6-ND
Through Hole Resistors CMF5566R500FKR6-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7381
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7381
Resistor,Metal Film,66.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,66.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500FKR6 CMF5566R500FKR6-ND 41C7381
Product Name RES 66.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details