Vishay Intertechnology, Inc. RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKEK

Description
RES 66.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/2W 1% AXIAL - CMF5566R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W 1% AXIAL
CMF5566R500FKEK
RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKEK
RES 66.5ohm 1/2W 1% AXIAL

RES 66.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500FKEK-ND
Through Hole Resistors CMF5566R500FKEK-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 66.5 1% T-1 Ek E3 Vishay - 48P7077 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5 1% T-1 Ek E3 Vishay
48P7077
Cmf-55 66.5 1% T-1 Ek E3 Vishay 48P7077
CMF-55 66.5 1% T-1 EK e3

CMF-55 66.5 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500FKEK CMF5566R500FKEK-ND 48P7077
Product Name RES 66.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 66.5 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details