Vishay Intertechnology, Inc. Through Hole Resistors CMF5566R500FKEA

Description
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5566R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500FKEA-ND
Through Hole Resistors CMF5566R500FKEA-ND
66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5 OHM 1/2W 1% AXIAL - CMF5566R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/2W 1% AXIAL
CMF5566R500FKEA
RES 66.5 OHM 1/2W 1% AXIAL CMF5566R500FKEA
RES 66.5ohm 1/2W 1% AXIAL

RES 66.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 66.5 1% T-1 Ea E3 Vishay - 48P7075 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5 1% T-1 Ea E3 Vishay
48P7075
Cmf-55 66.5 1% T-1 Ea E3 Vishay 48P7075
CMF-55 66.5 1% T-1 EA e3

CMF-55 66.5 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500FKEA-ND CMF5566R500FKEA 48P7075
Product Name Through Hole Resistors RES 66.5 OHM 1/2W 1% AXIAL Cmf-55 66.5 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers