Vishay Intertechnology, Inc. Metal Film Resistors - CMF5566R500DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5566R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5566R500DHR6
Metal Film Resistors - CMF5566R500DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5566R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566R500DHR6-ND
Through Hole Resistors CMF5566R500DHR6-ND
66.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7372
Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7372
Resistor,Metal Film,66.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,66.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566R500DHR6 CMF5566R500DHR6-ND 41C7372
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,66.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details