Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKRE

Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W 1% AXIAL - CMF5566K500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W 1% AXIAL
CMF5566K500FKRE
RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKRE
RES 66.5Kohm 1/2W 1% AXIAL

RES 66.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500FKRE-ND
Through Hole Resistors CMF5566K500FKRE-ND
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 66.5K 1% T-1 R36 Vishay - 69P0518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5K 1% T-1 R36 Vishay
69P0518
Cmf-55 66.5K 1% T-1 R36 Vishay 69P0518
CMF-55 66.5K 1% T-1 R36

CMF-55 66.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500FKRE CMF5566K500FKRE-ND 69P0518
Product Name RES 66.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 66.5K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers