Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKEA70

Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W 1% AXIAL - CMF5566K500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W 1% AXIAL
CMF5566K500FKEA70
RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FKEA70
RES 66.5Kohm 1/2W 1% AXIAL

RES 66.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500FKEA70-ND
Through Hole Resistors CMF5566K500FKEA70-ND
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 66.5K 1% T-1 Ea E3 Vishay - 69P0516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 66.5K 1% T-1 Ea E3 Vishay
69P0516
Cmf-55-70 66.5K 1% T-1 Ea E3 Vishay 69P0516
CMF-55-70 66.5K 1% T-1 EA e3

CMF-55-70 66.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500FKEA70 CMF5566K500FKEA70-ND 69P0516
Product Name RES 66.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 66.5K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details