Vishay Intertechnology, Inc. Through Hole Resistors CMF5566K500FER6

Description
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5566K500FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500FER6-ND
Through Hole Resistors CMF5566K500FER6-ND
66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5K OHM 1/2W 1% AXIAL - CMF5566K500FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W 1% AXIAL
CMF5566K500FER6
RES 66.5K OHM 1/2W 1% AXIAL CMF5566K500FER6
RES 66.5Kohm 1/2W 1% AXIAL

RES 66.5Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,665Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C7366
Resistor,metal Film,665Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C7366
Resistor,Metal Film,665KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,665KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500FER6-ND CMF5566K500FER6 41C7366
Product Name Through Hole Resistors RES 66.5K OHM 1/2W 1% AXIAL Resistor,metal Film,665Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details