Vishay Intertechnology, Inc. Metal Film Resistors - CMF5566K500DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 66.5Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 66.5Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5566K500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5566K500DHR6
Metal Film Resistors - CMF5566K500DHR6
Metal Film Resistors - Through Hole 1/4watt 66.5Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 66.5Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5566K500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500DHR6-ND
Through Hole Resistors CMF5566K500DHR6-ND
66.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7363
Resistor,metal Film,66.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7363
Resistor,Metal Film,66.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,66.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500DHR6 CMF5566K500DHR6-ND 41C7363
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,66.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers