Vishay Intertechnology, Inc. RES 66.5K OHM 1/2W .1% AXIAL CMF5566K500BHEB

Description
RES 66.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/2W .1% AXIAL - CMF5566K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W .1% AXIAL
CMF5566K500BHEB
RES 66.5K OHM 1/2W .1% AXIAL CMF5566K500BHEB
RES 66.5Kohm 1/2W .1% AXIAL

RES 66.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500BHEB-ND
Through Hole Resistors CMF5566K500BHEB-ND
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 66.5K .1% T-2 Eb E3 Vishay - 69P0510 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5K .1% T-2 Eb E3 Vishay
69P0510
Cmf-55 66.5K .1% T-2 Eb E3 Vishay 69P0510
CMF-55 66.5K .1% T-2 EB e3

CMF-55 66.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500BHEB CMF5566K500BHEB-ND 69P0510
Product Name RES 66.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 66.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details