Vishay Intertechnology, Inc. Through Hole Resistors CMF5566K500BHEA

Description
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5566K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K500BHEA-ND
Through Hole Resistors CMF5566K500BHEA-ND
66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.5K OHM 1/2W .1% AXIAL - CMF5566K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/2W .1% AXIAL
CMF5566K500BHEA
RES 66.5K OHM 1/2W .1% AXIAL CMF5566K500BHEA
RES 66.5Kohm 1/2W .1% AXIAL

RES 66.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 66.5K .1% T-2 Ea E3 Vishay - 69P0509 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 66.5K .1% T-2 Ea E3 Vishay
69P0509
Cmf-55 66.5K .1% T-2 Ea E3 Vishay 69P0509
CMF-55 66.5K .1% T-2 EA e3

CMF-55 66.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5566K500BHEA-ND CMF5566K500BHEA 69P0509
Product Name Through Hole Resistors RES 66.5K OHM 1/2W .1% AXIAL Cmf-55 66.5K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details