Vishay Intertechnology, Inc. RES 66K OHM 1/2W 1% AXIAL CMF5566K000FEEK

Description
RES 66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 66Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66K OHM 1/2W 1% AXIAL - CMF5566K000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66K OHM 1/2W 1% AXIAL
CMF5566K000FEEK
RES 66K OHM 1/2W 1% AXIAL CMF5566K000FEEK
RES 66Kohm 1/2W 1% AXIAL

RES 66Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5566K000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5566K000FEEK-ND
Through Hole Resistors CMF5566K000FEEK-ND
66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5566K000FEEK CMF5566K000FEEK-ND
Product Name RES 66K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers