Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00FKR670

Description
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00FKR670-ND
Through Hole Resistors CMF55665R00FKR670-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1/2W 1% AXIAL - CMF55665R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W 1% AXIAL
CMF55665R00FKR670
RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKR670
RES 665ohm 1/2W 1% AXIAL

RES 665ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 665 1% T-1 Re6 Vishay - 69P0561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 665 1% T-1 Re6 Vishay
69P0561
Cmf-55-70 665 1% T-1 Re6 Vishay 69P0561
CMF-55-70 665 1% T-1 RE6

CMF-55-70 665 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00FKR670-ND CMF55665R00FKR670 69P0561
Product Name Through Hole Resistors RES 665 OHM 1/2W 1% AXIAL Cmf-55-70 665 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details