Vishay Intertechnology, Inc. RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKEA70

Description
RES 665ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W 1% AXIAL - CMF55665R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W 1% AXIAL
CMF55665R00FKEA70
RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKEA70
RES 665ohm 1/2W 1% AXIAL

RES 665ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00FKEA70-ND
Through Hole Resistors CMF55665R00FKEA70-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 665 1% T-1 Ea E3 Vishay - 69P0558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 665 1% T-1 Ea E3 Vishay
69P0558
Cmf-55-70 665 1% T-1 Ea E3 Vishay 69P0558
CMF-55-70 665 1% T-1 EA e3

CMF-55-70 665 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00FKEA70 CMF55665R00FKEA70-ND 69P0558
Product Name RES 665 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 665 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details