Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00FKEA

Description
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00FKEA-ND
Through Hole Resistors CMF55665R00FKEA-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1/2W 1% AXIAL - CMF55665R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W 1% AXIAL
CMF55665R00FKEA
RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKEA
RES 665ohm 1/2W 1% AXIAL

RES 665ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 665 1% T-1 Ea E3 Vishay - 48P7080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 1% T-1 Ea E3 Vishay
48P7080
Cmf-55 665 1% T-1 Ea E3 Vishay 48P7080
CMF-55 665 1% T-1 EA e3

CMF-55 665 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00FKEA-ND CMF55665R00FKEA 48P7080
Product Name Through Hole Resistors RES 665 OHM 1/2W 1% AXIAL Cmf-55 665 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers