Vishay Intertechnology, Inc. RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKBF70

Description
RES 665ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W 1% AXIAL - CMF55665R00FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W 1% AXIAL
CMF55665R00FKBF70
RES 665 OHM 1/2W 1% AXIAL CMF55665R00FKBF70
RES 665ohm 1/2W 1% AXIAL

RES 665ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00FKBF70-ND
Through Hole Resistors CMF55665R00FKBF70-ND
665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 665 1% T-1 B14 Vishay - 69P0557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 665 1% T-1 B14 Vishay
69P0557
Cmf-55-70 665 1% T-1 B14 Vishay 69P0557
CMF-55-70 665 1% T-1 B14

CMF-55-70 665 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00FKBF70 CMF55665R00FKBF70-ND 69P0557
Product Name RES 665 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 665 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers