Vishay Intertechnology, Inc. RES 665 OHM 1/2W .5% AXIAL CMF55665R00DHEB

Description
RES 665ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W .5% AXIAL - CMF55665R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .5% AXIAL
CMF55665R00DHEB
RES 665 OHM 1/2W .5% AXIAL CMF55665R00DHEB
RES 665ohm 1/2W .5% AXIAL

RES 665ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00DHEB-ND
Through Hole Resistors CMF55665R00DHEB-ND
665 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665 .5% T-2 Eb E3 Vishay - 69P0553 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 .5% T-2 Eb E3 Vishay
69P0553
Cmf-55 665 .5% T-2 Eb E3 Vishay 69P0553
CMF-55 665 .5% T-2 EB e3

CMF-55 665 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00DHEB CMF55665R00DHEB-ND 69P0553
Product Name RES 665 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 665 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details