Vishay Intertechnology, Inc. RES 665 OHM 1/2W .1% AXIAL CMF55665R00BHR6

Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BHR6
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BHR6
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BHR6-ND
Through Hole Resistors CMF55665R00BHR6-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7407
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7407
Resistor,Metal Film,665Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,665Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BHR6 CMF55665R00BHR6-ND 41C7407
Product Name RES 665 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details