Vishay Intertechnology, Inc. RES 665 OHM 1/2W .1% AXIAL CMF55665R00BHEK

Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BHEK
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BHEK
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BHEK-ND
Through Hole Resistors CMF55665R00BHEK-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665 .1% T-2 Ek E3 Vishay - 69P0552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 .1% T-2 Ek E3 Vishay
69P0552
Cmf-55 665 .1% T-2 Ek E3 Vishay 69P0552
CMF-55 665 .1% T-2 EK e3

CMF-55 665 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BHEK CMF55665R00BHEK-ND 69P0552
Product Name RES 665 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 665 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details