Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00BHEB

Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BHEB-ND
Through Hole Resistors CMF55665R00BHEB-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BHEB
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BHEB
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 665 .1% T-2 Eb E3 Vishay - 69P0551 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 .1% T-2 Eb E3 Vishay
69P0551
Cmf-55 665 .1% T-2 Eb E3 Vishay 69P0551
CMF-55 665 .1% T-2 EB e3

CMF-55 665 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BHEB-ND CMF55665R00BHEB 69P0551
Product Name Through Hole Resistors RES 665 OHM 1/2W .1% AXIAL Cmf-55 665 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details