Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00BERE70

Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BERE70-ND
Through Hole Resistors CMF55665R00BERE70-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BERE70
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BERE70
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C7397 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C7397
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C7397
CMF55, 665 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 665 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BERE70-ND CMF55665R00BERE70 41C7397
Product Name Through Hole Resistors RES 665 OHM 1/2W .1% AXIAL Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details