Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00BER670

Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BER670-ND
Through Hole Resistors CMF55665R00BER670-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BER670
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BER670
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C7399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C7399
Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C7399
CMF55, 665 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 665 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BER670-ND CMF55665R00BER670 41C7399
Product Name Through Hole Resistors RES 665 OHM 1/2W .1% AXIAL Cmf55, 665 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers