Vishay Intertechnology, Inc. Through Hole Resistors CMF55665R00BER6

Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BER6-ND
Through Hole Resistors CMF55665R00BER6-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55665R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55665R00BER6
Metal Film Resistors - CMF55665R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7398
Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7398
Resistor,Metal Film,665Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,665Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BER6-ND CMF55665R00BER6 41C7398
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,665Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details