Vishay Intertechnology, Inc. RES 665 OHM 1/2W .1% AXIAL CMF55665R00BEEA

Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/2W .1% AXIAL - CMF55665R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/2W .1% AXIAL
CMF55665R00BEEA
RES 665 OHM 1/2W .1% AXIAL CMF55665R00BEEA
RES 665ohm 1/2W .1% AXIAL

RES 665ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665R00BEEA-ND
Through Hole Resistors CMF55665R00BEEA-ND
665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665 .1% T-9 Ea E3 Vishay - 69P0547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665 .1% T-9 Ea E3 Vishay
69P0547
Cmf-55 665 .1% T-9 Ea E3 Vishay 69P0547
CMF-55 665 .1% T-9 EA e3

CMF-55 665 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665R00BEEA CMF55665R00BEEA-ND 69P0547
Product Name RES 665 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 665 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers