Vishay Intertechnology, Inc. RES 665K OHM 1/2W 1% AXIAL CMF55665K00FKEB

Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/2W 1% AXIAL - CMF55665K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W 1% AXIAL
CMF55665K00FKEB
RES 665K OHM 1/2W 1% AXIAL CMF55665K00FKEB
RES 665Kohm 1/2W 1% AXIAL

RES 665Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55665K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00FKEB-ND
Through Hole Resistors CMF55665K00FKEB-ND
665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665K 1% T-1 Eb E3 Vishay - 48P7078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K 1% T-1 Eb E3 Vishay
48P7078
Cmf-55 665K 1% T-1 Eb E3 Vishay 48P7078
CMF-55 665K 1% T-1 EB e3

CMF-55 665K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00FKEB CMF55665K00FKEB-ND 48P7078
Product Name RES 665K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 665K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details