Vishay Intertechnology, Inc. RES 665K OHM 1/2W 1% AXIAL CMF55665K00FHEB

Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/2W 1% AXIAL - CMF55665K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W 1% AXIAL
CMF55665K00FHEB
RES 665K OHM 1/2W 1% AXIAL CMF55665K00FHEB
RES 665Kohm 1/2W 1% AXIAL

RES 665Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF665KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665KHFCT-ND
Through Hole Resistors CMF665KHFCT-ND
665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF665KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF665KHFTR-ND
Through Hole Resistors CMF665KHFTR-ND
665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 665K 1% T-2 Eb E3 Vishay - 69P0537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K 1% T-2 Eb E3 Vishay
69P0537
Cmf-55 665K 1% T-2 Eb E3 Vishay 69P0537
CMF-55 665K 1% T-2 EB e3

CMF-55 665K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00FHEB CMF665KHFCT-ND 69P0537
Product Name RES 665K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 665K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details