Vishay Intertechnology, Inc. Through Hole Resistors CMF55665K00DHEK

Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00DHEK-ND
Through Hole Resistors CMF55665K00DHEK-ND
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665K OHM 1/2W .5% AXIAL - CMF55665K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W .5% AXIAL
CMF55665K00DHEK
RES 665K OHM 1/2W .5% AXIAL CMF55665K00DHEK
RES 665Kohm 1/2W .5% AXIAL

RES 665Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 665K .5% T-2 Ek E3 Vishay - 69P0535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K .5% T-2 Ek E3 Vishay
69P0535
Cmf-55 665K .5% T-2 Ek E3 Vishay 69P0535
CMF-55 665K .5% T-2 EK e3

CMF-55 665K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00DHEK-ND CMF55665K00DHEK 69P0535
Product Name Through Hole Resistors RES 665K OHM 1/2W .5% AXIAL Cmf-55 665K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details