Vishay Intertechnology, Inc. Through Hole Resistors CMF55665K00DHEB

Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00DHEB-ND
Through Hole Resistors CMF55665K00DHEB-ND
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55665K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55665K00DHEB
Metal Film Resistors - CMF55665K00DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 665K .5% T-2 Eb E3 Vishay - 69P0534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K .5% T-2 Eb E3 Vishay
69P0534
Cmf-55 665K .5% T-2 Eb E3 Vishay 69P0534
CMF-55 665K .5% T-2 EB e3

CMF-55 665K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00DHEB-ND CMF55665K00DHEB 69P0534
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 665K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers